Alpha Wire Hook-up Wire 6826 BK005

Description
6826 BLACK 100 FT
Request a Quote
Description
6826 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6826 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6826 BK005
Hook-up Wire 6826 BK005
6826 BLACK 100 FT

6826 BLACK 100 FT

Buy Now
Hook Up Wire - 7495468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495468
Hook Up Wire 7495468
Alpha Wire 6826 BK005 Hook Up Wire

Alpha Wire 6826 BK005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6826 BK005 7495468
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0661 inch (1.68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 163027-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0550 inch (1.4 mm)
Wire Weight 0.0093 lbs/ft (0.0138 g/mm)
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details