Alpha Wire Hook Up Wire 6825 WH005

Description
Alpha Wire 6825 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6825 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495461
Hook Up Wire 7495461
Alpha Wire 6825 WH005 Hook Up Wire

Alpha Wire 6825 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6825 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6825 WH005
Hook-up Wire 6825 WH005
6825 WHITE 100 FT

6825 WHITE 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495461 6825 WH005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0618 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details