Alpha Wire Hook-up Wire 6825 RD005

Description
6825 RED 100 FT
Request a Quote
Description
6825 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6825 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6825 RD005
Hook-up Wire 6825 RD005
6825 RED 100 FT

6825 RED 100 FT

Buy Now
Hook Up Wire - 7495452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495452
Hook Up Wire 7495452
Alpha Wire 6825 RD005 Hook Up Wire

Alpha Wire 6825 RD005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6825 RD005 7495452
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0618 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 131777-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details