Alpha Wire Hook-up Wire 6825 GR005

Description
6825 GREEN 100 FT
Request a Quote
Description
6825 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6825 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6825 GR005
Hook-up Wire 6825 GR005
6825 GREEN 100 FT

6825 GREEN 100 FT

Buy Now
Hook Up Wire - 7495446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495446
Hook Up Wire 7495446
Alpha Wire 6825 GR005 Hook Up Wire

Alpha Wire 6825 GR005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6825 GR005 7495446
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0618 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
Miniature Electrode Wire - AS 770-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details