Alpha Wire Hook Up Wire 6825 BK005

Description
Alpha Wire 6825 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6825 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495430
Hook Up Wire 7495430
Alpha Wire 6825 BK005 Hook Up Wire

Alpha Wire 6825 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6825 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6825 BK005
Hook-up Wire 6825 BK005
6825 BLACK 100 FT

6825 BLACK 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495430 6825 BK005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0618 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 179719-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details