Alpha Wire Hook-up Wire 6824 RD005

Description
6824 RED 100 FT
Request a Quote
Description
6824 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6824 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6824 RD005
Hook-up Wire 6824 RD005
6824 RED 100 FT

6824 RED 100 FT

Buy Now
Hook Up Wire - 7495424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495424
Hook Up Wire 7495424
Alpha Wire 6824 RD005 Hook Up Wire

Alpha Wire 6824 RD005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6824 RD005 7495424
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0539 inch (1.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0704433001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details