Alpha Wire Ecogen Ecowire Plus Hook Up Wire, 22Awg, Blue, 100Ft, 300V; Jacket Material Alpha Wire 6823 BL005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 22AWG, BLUE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 22AWG, BLUE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire, 22Awg, Blue, 100Ft, 300V; Jacket Material Alpha Wire - 61T5111 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire, 22Awg, Blue, 100Ft, 300V; Jacket Material Alpha Wire
61T5111
Ecogen Ecowire Plus Hook Up Wire, 22Awg, Blue, 100Ft, 300V; Jacket Material Alpha Wire 61T5111
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 22AWG, BLUE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE, 22AWG, BLUE, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5111
Product Name Ecogen Ecowire Plus Hook Up Wire, 22Awg, Blue, 100Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details