Alpha Wire Hook-up Wire 6822 GR005

Description
6822 GREEN 100 FT
Request a Quote
Description
6822 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6822 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6822 GR005
Hook-up Wire 6822 GR005
6822 GREEN 100 FT

6822 GREEN 100 FT

Buy Now
Hook Up Wire - 7495351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495351
Hook Up Wire 7495351
Alpha Wire 6822 GR005 Hook Up Wire

Alpha Wire 6822 GR005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6822 GR005 7495351
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0402 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details