Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 6822 BK001

Description
Win Source Part Number: 1039807-6822 BK001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: EcoWire® Plus Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Strand: 7/32 Conductor Material: Copper, Bare Jacket (Insulation) Material: Polyphenylene Ether (PPE) Jacket (Insulation) Diameter: 0.040" (1.02mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): 6822 RD001; 6822 WH001; 6822 GR0056822-BK001; 6822BK001; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6822BK001,6822 BK001-ND Base Product Number: 6822
Request a Quote Datasheet
Description
Win Source Part Number: 1039807-6822 BK001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: EcoWire® Plus Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Strand: 7/32 Conductor Material: Copper, Bare Jacket (Insulation) Material: Polyphenylene Ether (PPE) Jacket (Insulation) Diameter: 0.040" (1.02mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): 6822 RD001; 6822 WH001; 6822 GR0056822-BK001; 6822BK001; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6822BK001,6822 BK001-ND Base Product Number: 6822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1039807-6822 BK001
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1039807-6822 BK001
Win Source Part Number: 1039807-6822 BK001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: EcoWire® Plus Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Strand: 7/32 Conductor Material: Copper, Bare Jacket (Insulation) Material: Polyphenylene Ether (PPE) Jacket (Insulation) Diameter: 0.040" (1.02mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): 6822 RD001; 6822 WH001; 6822 GR0056822-BK001; 6822BK001; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6822BK001,6822 BK001-ND Base Product Number: 6822

Win Source Part Number: 1039807-6822 BK001
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: EcoWire® Plus
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Conductor Strand: 7/32
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Polyphenylene Ether (PPE)
Jacket (Insulation) Diameter: 0.040" (1.02mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): 6822 RD001; 6822 WH001; 6822 GR0056822-BK001; 6822BK001;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 6822BK001,6822 BK001-ND
Base Product Number: 6822

Buy Now Datasheet
Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,black; Jacket Material Alpha Wire - 61T5090 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,black; Jacket Material Alpha Wire
61T5090
Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,black; Jacket Material Alpha Wire 61T5090
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,CO PPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,24AWG,COPPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1039807-6822 BK001 61T5090
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Ecogen Ecowire Plus Hook Up Wire,1000Ft,24Awg,copper,black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
ZK2000-6100-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SFNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details