Alpha Wire Hook Up Wire 6821 BK005

Description
Alpha Wire 6821 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6821 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495317
Hook Up Wire 7495317
Alpha Wire 6821 BK005 Hook Up Wire

Alpha Wire 6821 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6821 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6821 BK005
Hook-up Wire 6821 BK005
6821 BLACK 100 FT

6821 BLACK 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7495317 6821 BK005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0350 inch (0.8900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details