Alpha Wire Single Conductor Cables (Hook-Up Wire) 6820 WH005

Description
HOOK-UP STRND 28AWG WHT 100'
Datasheet
Description
HOOK-UP STRND 28AWG WHT 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 6820 WH005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
6820 WH005
Single Conductor Cables (Hook-Up Wire) 6820 WH005
HOOK-UP STRND 28AWG WHT 100'

HOOK-UP STRND 28AWG WHT 100'

Supplier's Site Datasheet
Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,white; Jacket Material Alpha Wire - 61T4289 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,white; Jacket Material Alpha Wire
61T4289
Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,white; Jacket Material Alpha Wire 61T4289
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COP PER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,28AWG,COPPER,WHITE; Jacket Material:MPPE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6820 WH005 61T4289
Product Name Single Conductor Cables (Hook-Up Wire) Ecogen Ecowire Plus Hook Up Wire,100Ft,28Awg,copper,white; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers