Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
ALPHA WIRE
6820 RD001 -- HOOK-UP WIRE
Alpha Wire
Hook-up Wire
6820 RD001
Description
6820 RED 1000 FT
Powell Electronics, Inc.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
6820 RED 1000 FT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6820 RD001
Hook-up Wire
6820 RD001
6820 RED 1000 FT
6820 RED 1000 FT
Buy Now
RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8385179
Hook Up Wire
8385179
Alpha Wire 6820 RD001 Hook Up Wire
Alpha Wire 6820 RD001 Hook Up Wire
Supplier's Site
Technical Specifications
Powell Electronics, Inc.
RS Components, Ltd.
Product Category
Hookup Wires
Hookup Wires
Product Number
6820 RD001
8385179
Product Name
Hook-up Wire
Hook Up Wire
Nominal Diameter
0.0311 inch (0.7900 mm)
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
TE Connectivity
Hook Up Wire
189949-000
Specs
Rated Voltage
600 volts
Rated Temperature
-65 to 150 C (-85 to 302 F)
Wire Conductor
Tin-Coated Copper
View Details
2
suppliers
RS Components, Ltd.
Hook Up Wire
1805967
Specs
Nominal Diameter
0.1024 inch (2.6 mm)
Wire Conductor
Copper
North American
22 AWG
View Details
New England Wire Technologies Corporation
NEWind® Specialty Winding Wire
Specs
Rated Temperature
155 to 180 C (311 to 356 F)
Wire Conductor
Copper
View Details
E-Z-HOOK, a division of Tektest, Inc.
18 AWG, PVC Insulated, Wire Spool
9506
Specs
Rated Voltage
5000 volts
Nominal Diameter
0.1440 inch (3.66 mm)
Rated Temperature
105 C (221 F)
View Details