Alpha Wire Hook-up Wire 6820 BL005

Description
6820 BLUE 100 FT
Request a Quote
Description
6820 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6820 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6820 BL005
Hook-up Wire 6820 BL005
6820 BLUE 100 FT

6820 BLUE 100 FT

Buy Now
Hook Up Wire - 7495297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495297
Hook Up Wire 7495297
Alpha Wire 6820 BL005 Hook Up Wire

Alpha Wire 6820 BL005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6820 BL005 7495297
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0311 inch (0.7900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details
Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details