Alpha Wire Alpha 67250 RD033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up 67250 RD033

Description
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 RD033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-179 WEIGHT LBS/MFT : 0.0089
Description
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 RD033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-179 WEIGHT LBS/MFT : 0.0089

Suppliers

Company
Product
Description
Supplier Links
Alpha 67250 RD033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up - ALP67250-RD033 - Lapp Tannehill
Savage, MN, United States
Alpha 67250 RD033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up
ALP67250-RD033
Alpha 67250 RD033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up ALP67250-RD033
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 RD033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-179 WEIGHT LBS/MFT : 0.0089

Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67250 RD033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-179 WEIGHT LBS/MFT : 0.0089

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67250-RD033
Product Name Alpha 67250 RD033 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Red mPPE Insulation - 100 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Wire Weight 8.90E-6 to 0.0089 lbs/ft (1.32E-5 to 0.0132 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 003127-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details