Alpha Wire Hook Up Wire 67250 GR321

Description
Alpha Wire 67250 GR321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67250 GR321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012707
Hook Up Wire 2012707
Alpha Wire 67250 GR321 Hook Up Wire

Alpha Wire 67250 GR321 Hook Up Wire

Supplier's Site
Alpha 67250 GR321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up - ALP67250-GR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67250 GR321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up
ALP67250-GR321
Alpha 67250 GR321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up ALP67250-GR321
Alpha EcoWire® is a metric hook-up wire with gree mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 GR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-163 WEIGHT LBS/MFT : 0.0044

Alpha EcoWire® is a metric hook-up wire with gree mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67250 GR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-163 WEIGHT LBS/MFT : 0.0044

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012707 ALP67250-GR321
Product Name Hook Up Wire Alpha 67250 GR321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Green mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 14 AWG 13 AWG
International 2.5 mm² (0.0039 in²)
Stranding Type 140/0.16 mm² 140/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 0973913001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
North American 13 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details