Alpha Wire Alpha 67250 BK321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up 67250 BK321

Description
Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 BK321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-154 WEIGHT LBS/MFT : 0.0044
Description
Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 BK321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-154 WEIGHT LBS/MFT : 0.0044

Suppliers

Company
Product
Description
Supplier Links
Alpha 67250 BK321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up - ALP67250-BK321 - Lapp Tannehill
Savage, MN, United States
Alpha 67250 BK321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up
ALP67250-BK321
Alpha 67250 BK321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up ALP67250-BK321
Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67250 BK321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-154 WEIGHT LBS/MFT : 0.0044

Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67250 BK321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67250 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded STRAND COUNT : 140/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.106 NOMINAL OD (MM) : 2.69 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-154 WEIGHT LBS/MFT : 0.0044

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67250-BK321
Product Name Alpha 67250 BK321 Metric EcoWire® Hook-Up/Lead Wire - 13 AWG - 140/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Wire Weight 4.40E-6 to 0.0044 lbs/ft (6.55E-6 to 0.0065 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0271953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details