Alpha Wire Hook Up Wire 6719 WH005

Description
Alpha Wire 6719 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6719 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877689
Hook Up Wire 6877689
Alpha Wire 6719 WH005 Hook Up Wire

Alpha Wire 6719 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6719 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6719 WH005
Hook-up Wire 6719 WH005
6719 WHITE 100 FT

6719 WHITE 100 FT

Buy Now
Wire, Hook-up; TC; 10 AWG; 105/30; White mPPE ins; 0.144
Fort Worth, TX, USA
Wire, Hook-up; TC; 10 AWG; 105/30; White mPPE ins; 0.144" OD; 600V; UL VW-1
70134558
Wire, Hook-up; TC; 10 AWG; 105/30; White mPPE ins; 0.144" OD; 600V; UL VW-1 70134558
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877689 6719 WH005 70134558
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 10 AWG; 105/30; White mPPE ins; 0.144" OD; 600V; UL VW-1
Nominal Diameter 0.1441 inch (3.66 mm) 0.0142 inch (0.3607 mm)
Wire Conductor Copper
International 5.2 mm² (0.0081 in²)
Stranding Type 105/0.25 mm 105/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 024471-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1853942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details