Alpha Wire Hook Up Wire 6719 RD005

Description
Alpha Wire 6719 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6719 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877685
Hook Up Wire 6877685
Alpha Wire 6719 RD005 Hook Up Wire

Alpha Wire 6719 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6719 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6719 RD005
Hook-up Wire 6719 RD005
6719 RED 100 FT

6719 RED 100 FT

Buy Now
Wire, Hook-up; TC; 10 AWG; 105/30; Red mPPE ins; 0.144
Fort Worth, TX, USA
Wire, Hook-up; TC; 10 AWG; 105/30; Red mPPE ins; 0.144" OD; 600V; UL VW-1
70134555
Wire, Hook-up; TC; 10 AWG; 105/30; Red mPPE ins; 0.144" OD; 600V; UL VW-1 70134555
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877685 6719 RD005 70134555
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 10 AWG; 105/30; Red mPPE ins; 0.144" OD; 600V; UL VW-1
Nominal Diameter 0.1441 inch (3.66 mm) 0.0142 inch (0.3607 mm)
Wire Conductor Copper
International 5.2 mm² (0.0081 in²)
Stranding Type 105/0.25 mm 105/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1818353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1853916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details