Alpha Wire Hook Up Wire 6719 GY001

Description
Alpha Wire 6719 GY001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6719 GY001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8385166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8385166
Hook Up Wire 8385166
Alpha Wire 6719 GY001 Hook Up Wire

Alpha Wire 6719 GY001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6719 GY001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6719 GY001
Hook-up Wire 6719 GY001
6719 GRN/YEL 1000 FT

6719 GRN/YEL 1000 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 8385166 6719 GY001
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.1421 inch (3.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details