Alpha Wire Hook Up Wire 6719 BK005

Description
Alpha Wire 6719 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6719 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877682
Hook Up Wire 6877682
Alpha Wire 6719 BK005 Hook Up Wire

Alpha Wire 6719 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6719 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6719 BK005
Hook-up Wire 6719 BK005
6719 BLACK 100 FT

6719 BLACK 100 FT

Buy Now
Wire, Hook-up; TC; 10 AWG; 105/30; Black mPPE ins; 0.144
Fort Worth, TX, USA
Wire, Hook-up; TC; 10 AWG; 105/30; Black mPPE ins; 0.144" OD; 600V; UL VW-1
70134549
Wire, Hook-up; TC; 10 AWG; 105/30; Black mPPE ins; 0.144" OD; 600V; UL VW-1 70134549
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877682 6719 BK005 70134549
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 10 AWG; 105/30; Black mPPE ins; 0.144" OD; 600V; UL VW-1
Nominal Diameter 0.1441 inch (3.66 mm) 0.0142 inch (0.3607 mm)
Wire Conductor Copper
International 5.2 mm² (0.0081 in²)
Stranding Type 105/0.25 mm 105/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1112973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Stranded Hookup Wire - AS999-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details