Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 6718 BK005

Description
Win Source Part Number: 1214382-6718 BK005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: EcoWire® Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 11028 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Diameter: 0.117" (2.97mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 6718-BK005; 6718BK005; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6718BK005,6718 BK005-ND Base Product Number: 6718
Request a Quote Datasheet
Description
Win Source Part Number: 1214382-6718 BK005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: EcoWire® Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 11028 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Diameter: 0.117" (2.97mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 6718-BK005; 6718BK005; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6718BK005,6718 BK005-ND Base Product Number: 6718
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1214382-6718 BK005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1214382-6718 BK005
Win Source Part Number: 1214382-6718 BK005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: EcoWire® Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 11028 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Diameter: 0.117" (2.97mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.012" (0.30mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 6718-BK005; 6718BK005; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6718BK005,6718 BK005-ND Base Product Number: 6718

Win Source Part Number: 1214382-6718 BK005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: EcoWire®
Package: Spool
Wire Gauge: 12 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Ratings: UL Style 11028
Conductor Strand: 65/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter: 0.117" (2.97mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.012" (0.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 6718-BK005; 6718BK005;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 6718BK005,6718 BK005-ND
Base Product Number: 6718

Buy Now Datasheet
Hook-Up Wire, 12Awg, Black, 30.5M; Jacket Material Alpha Wire - 58R1729 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12Awg, Black, 30.5M; Jacket Material Alpha Wire
58R1729
Hook-Up Wire, 12Awg, Black, 30.5M; Jacket Material Alpha Wire 58R1729
HOOK-UP WIRE, 12AWG, BLACK, 30.5M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 12AWG, BLACK, 30.5M; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1214382-6718 BK005 58R1729
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook-Up Wire, 12Awg, Black, 30.5M; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
ZK2000-5300-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details