Alpha Wire Hook Up Wire 6717 YL005

Description
Alpha Wire 6717 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6717 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877626
Hook Up Wire 6877626
Alpha Wire 6717 YL005 Hook Up Wire

Alpha Wire 6717 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6717 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717 YL005
Hook-up Wire 6717 YL005
6717 YELLOW 100 FT

6717 YELLOW 100 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6877626 6717 YL005
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0961 inch (2.44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details
Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details