Alpha Wire Hook-up Wire 6717 BR001

Description
6717 BROWN 1000 FT
Request a Quote
Description
6717 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6717 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717 BR001
Hook-up Wire 6717 BR001
6717 BROWN 1000 FT

6717 BROWN 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Brown - 1000 ft - ALP6717-BR001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Brown - 1000 ft
ALP6717-BR001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Brown - 1000 ft ALP6717-BR001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Stranded Conductor, Tinned copper, 600V, Brown, 1000ft, 6717 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6717 BR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.096 NOMINAL OD (MM) : 2.4384 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 14 AWG, Stranded Conductor, Tinned copper, 600V, Brown, 1000ft, 6717 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6717 BR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.096 NOMINAL OD (MM) : 2.4384 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 6717 BR001 ALP6717-BR001
Product Name Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 14 AWG 41 Stranded Conductor - Tinned copper - 600V - Brown - 1000 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0960 inch (2.44 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 037454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details