Alpha Wire Hook Up Wire 6717 BK005

Description
Alpha Wire 6717 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6717 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877604
Hook Up Wire 6877604
Alpha Wire 6717 BK005 Hook Up Wire

Alpha Wire 6717 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6717 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6717 BK005
Hook-up Wire 6717 BK005
6717 BLACK 100 FT

6717 BLACK 100 FT

Buy Now
Wire, Hook-up; TC; 14 AWG; 41/30; BlackmPPE ins; 0.096
Fort Worth, TX, USA
Wire, Hook-up; TC; 14 AWG; 41/30; BlackmPPE ins; 0.096" OD; 600V; UL VW-1
70134516
Wire, Hook-up; TC; 14 AWG; 41/30; BlackmPPE ins; 0.096" OD; 600V; UL VW-1 70134516
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877604 6717 BK005 70134516
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 14 AWG; 41/30; BlackmPPE ins; 0.096" OD; 600V; UL VW-1
Nominal Diameter 0.0961 inch (2.44 mm) 0.0960 inch (2.44 mm)
Wire Conductor Copper
International 2.1 mm² (0.0033 in²)
Stranding Type 41/0.25 mm 41/30
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 0732273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 150 C (-67 to 302 F)
Wire Conductor Tin-Plated Copper
View Details