Alpha Wire Hook-up Wire 6716 WH001

Description
6716 WHITE 1000 FT
Request a Quote
Description
6716 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6716 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 WH001
Hook-up Wire 6716 WH001
6716 WHITE 1000 FT

6716 WHITE 1000 FT

Buy Now
Hook Up Wire - 8385113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8385113
Hook Up Wire 8385113
Alpha Wire 6716 WH001 Hook Up Wire

Alpha Wire 6716 WH001 Hook Up Wire

Supplier's Site
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - White - 1000 ft - ALP6716-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - White - 1000 ft
ALP6716-WH001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - White - 1000 ft ALP6716-WH001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, White, 1000ft, 6716 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6716 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 16 AWG, Stranded Conductor, Tinned copper, 600V, White, 1000ft, 6716 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6716 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.081 NOMINAL OD (MM) : 2.0574 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6716 WH001 8385113 ALP6716-WH001
Product Name Hook-up Wire Hook Up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 16 AWG 26 Stranded Conductor - Tinned copper - 600V - White - 1000 ft
Nominal Diameter 0.0811 inch (2.06 mm) 0.0810 inch (2.06 mm)
Wire Conductor Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 765-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details