Alpha Wire Hook Up Wire 6716 GR005

Description
Alpha Wire 6716 GR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6716 GR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877572
Hook Up Wire 6877572
Alpha Wire 6716 GR005 Hook Up Wire

Alpha Wire 6716 GR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6716 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6716 GR005
Hook-up Wire 6716 GR005
6716 GREEN 100 FT

6716 GREEN 100 FT

Buy Now
Wire, Hook-up; TC; 16 AWG; 26/30; GreenmPPE ins; 0.081
Fort Worth, TX, USA
Wire, Hook-up; TC; 16 AWG; 26/30; GreenmPPE ins; 0.081" OD; 600V; UL VW-1
70134508
Wire, Hook-up; TC; 16 AWG; 26/30; GreenmPPE ins; 0.081" OD; 600V; UL VW-1 70134508
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877572 6716 GR005 70134508
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 16 AWG; 26/30; GreenmPPE ins; 0.081" OD; 600V; UL VW-1
Nominal Diameter 0.0811 inch (2.06 mm) 0.0810 inch (2.06 mm)
Wire Conductor Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm 26/30
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Stranded Hookup Wire - AS 636 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details