Alpha Wire Alpha 67150 YL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 50 Meter Put-Up 67150 YL321

Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 YL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-145 WEIGHT LBS/MFT : 0.0027
Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 YL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-145 WEIGHT LBS/MFT : 0.0027

Suppliers

Company
Product
Description
Supplier Links
Alpha 67150 YL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 50 Meter Put-Up - ALP67150-YL321 - Lapp Tannehill
Savage, MN, United States
Alpha 67150 YL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 50 Meter Put-Up
ALP67150-YL321
Alpha 67150 YL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 50 Meter Put-Up ALP67150-YL321
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 YL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-145 WEIGHT LBS/MFT : 0.0027

Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67150 YL321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 YL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-145 WEIGHT LBS/MFT : 0.0027

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67150-YL321
Product Name Alpha 67150 YL321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Yellow mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Wire Weight 2.70E-6 to 0.0027 lbs/ft (4.02E-6 to 0.0040 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 0029813001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 150 C (-67 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details