Alpha Wire Hook Up Wire 67150 OR321

Description
Alpha Wire 67150 OR321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67150 OR321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012675
Hook Up Wire 2012675
Alpha Wire 67150 OR321 Hook Up Wire

Alpha Wire 67150 OR321 Hook Up Wire

Supplier's Site
Alpha 67150 OR321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Orange mPPE Insulation - 50 Meter Put-Up - ALP67150-OR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67150 OR321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Orange mPPE Insulation - 50 Meter Put-Up
ALP67150-OR321
Alpha 67150 OR321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Orange mPPE Insulation - 50 Meter Put-Up ALP67150-OR321
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67150 OR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 OR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-139 WEIGHT LBS/MFT : 0.0027

Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67150 OR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67150 OR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 15 CONDUCTOR STRANDING : Stranded STRAND COUNT : 84/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.087 NOMINAL OD (MM) : 2.2 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-139 WEIGHT LBS/MFT : 0.0027

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012675 ALP67150-OR321
Product Name Hook Up Wire Alpha 67150 OR321 Metric EcoWire® Hook-Up/Lead Wire - 15 AWG - 84/0.16 Stranding Orange mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 16 AWG 15 AWG
International 1.5 mm² (0.0023 in²)
Stranding Type 84/0.16 mm² 84/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1231453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details