Alpha Wire Hook Up Wire 6715 SL005

Description
Alpha Wire 6715 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6715 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877556
Hook Up Wire 6877556
Alpha Wire 6715 SL005 Hook Up Wire

Alpha Wire 6715 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6715 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6715 SL005
Hook-up Wire 6715 SL005
6715 SLATE 100 FT

6715 SLATE 100 FT

Buy Now
Wire, Hook-up; TC; 18 AWG; 16/30; SlatemPPE ins; 0.067
Fort Worth, TX, USA
Wire, Hook-up; TC; 18 AWG; 16/30; SlatemPPE ins; 0.067" OD; 600V; UL VW-1
70134490
Wire, Hook-up; TC; 18 AWG; 16/30; SlatemPPE ins; 0.067" OD; 600V; UL VW-1 70134490
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877556 6715 SL005 70134490
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 18 AWG; 16/30; SlatemPPE ins; 0.067" OD; 600V; UL VW-1
Nominal Diameter 0.0669 inch (1.7 mm) 0.0670 inch (1.7 mm)
Wire Conductor Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm 16/30
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1853977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details