Alpha Wire Hook Up Wire 6713 YL005

Description
Alpha Wire 6713 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6713 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877477
Hook Up Wire 6877477
Alpha Wire 6713 YL005 Hook Up Wire

Alpha Wire 6713 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6713 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 YL005
Hook-up Wire 6713 YL005
6713 YELLOW 100 FT

6713 YELLOW 100 FT

Buy Now
Wire, Hook-up; TC; 22 AWG; 7/30; YellowmPPE ins; 0.049
Fort Worth, TX, USA
Wire, Hook-up; TC; 22 AWG; 7/30; YellowmPPE ins; 0.049" OD; 600V; UL VW-1
70134471
Wire, Hook-up; TC; 22 AWG; 7/30; YellowmPPE ins; 0.049" OD; 600V; UL VW-1 70134471
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877477 6713 YL005 70134471
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 22 AWG; 7/30; YellowmPPE ins; 0.049" OD; 600V; UL VW-1
Nominal Diameter 0.0488 inch (1.24 mm) 0.0490 inch (1.24 mm)
Wire Conductor Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm 7/30
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1830133001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details