Alpha Wire Hook Up Wire 6713 VI005

Description
Alpha Wire 6713 VI005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6713 VI005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6877483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6877483
Hook Up Wire 6877483
Alpha Wire 6713 VI005 Hook Up Wire

Alpha Wire 6713 VI005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6713 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 VI005
Hook-up Wire 6713 VI005
6713 VIOLET 100 FT

6713 VIOLET 100 FT

Buy Now
Wire, Hook-up; TC; 22 AWG; 7/30; VioletmPPE ins; 0.049
Fort Worth, TX, USA
Wire, Hook-up; TC; 22 AWG; 7/30; VioletmPPE ins; 0.049" OD; 600V; UL VW-1
70134469
Wire, Hook-up; TC; 22 AWG; 7/30; VioletmPPE ins; 0.049" OD; 600V; UL VW-1 70134469
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 6877483 6713 VI005 70134469
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; TC; 22 AWG; 7/30; VioletmPPE ins; 0.049" OD; 600V; UL VW-1
Nominal Diameter 0.0488 inch (1.24 mm) 0.0490 inch (1.24 mm)
Wire Conductor Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm 7/30
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details