Alpha Wire Hook-up Wire 6713 OR001

Description
6713 ORANGE 1000 FT
Request a Quote
Description
6713 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6713 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 OR001
Hook-up Wire 6713 OR001
6713 ORANGE 1000 FT

6713 ORANGE 1000 FT

Buy Now
Hook Up Wire - 7418079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7418079
Hook Up Wire 7418079
Alpha Wire 6713 OR001 Hook Up Wire

Alpha Wire 6713 OR001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6713 OR001 7418079
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0488 inch (1.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 042113-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details