Alpha Wire Hook-up Wire 6713 GY001

Description
6713 GRN/YEL 1000 FT
Request a Quote
Description
6713 GRN/YEL 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6713 GY001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 GY001
Hook-up Wire 6713 GY001
6713 GRN/YEL 1000 FT

6713 GRN/YEL 1000 FT

Buy Now
Hook Up Wire - 7418085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7418085
Hook Up Wire 7418085
Alpha Wire 6713 GY001 Hook Up Wire

Alpha Wire 6713 GY001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6713 GY001 7418085
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0488 inch (1.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details
Miniature Electrode Wire - AS 826-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Conductor Pure Silver
North American 30 AWG
View Details