Alpha Wire Hook-up Wire 6713 DB001

Description
6713 Dark Blue 1000 FT
Request a Quote
Description
6713 Dark Blue 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6713 DB001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 DB001
Hook-up Wire 6713 DB001
6713 Dark Blue 1000 FT

6713 Dark Blue 1000 FT

Buy Now
Hook Up Wire - 2824639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2824639
Hook Up Wire 2824639
Alpha Wire 6713 DB001 Hook Up Wire

Alpha Wire 6713 DB001 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6713 DB001 2824639
Product Name Hook-up Wire Hook Up Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 034141-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0770 inch (1.96 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details