Alpha Wire Hook-up Wire 6713 BL001

Description
6713 BLUE 1000 FT
Request a Quote
Description
6713 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6713 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6713 BL001
Hook-up Wire 6713 BL001
6713 BLUE 1000 FT

6713 BLUE 1000 FT

Buy Now
Hook Up Wire - 7418051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7418051
Hook Up Wire 7418051
Alpha Wire 6713 BL001 Hook Up Wire

Alpha Wire 6713 BL001 Hook Up Wire

Supplier's Site
Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Blue - 1000 ft - ALP6713-BL001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Blue - 1000 ft
ALP6713-BL001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Blue - 1000 ft ALP6713-BL001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Blue, 1000ft, 6713 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6713 BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 22 AWG, Stranded Conductor, Tinned copper, 600V, Blue, 1000ft, 6713 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6713 BL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.049 NOMINAL OD (MM) : 1.2446 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site
HOOK-UP WIRE 22AWG BLUE 1000 - 70134565 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK-UP WIRE 22AWG BLUE 1000
70134565
HOOK-UP WIRE 22AWG BLUE 1000 70134565
HOOK-UP WIRE 22AWG BLUE 1000

HOOK-UP WIRE 22AWG BLUE 1000

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 6713 BL001 7418051 ALP6713-BL001 70134565
Product Name Hook-up Wire Hook Up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 22 AWG 7 Stranded Conductor - Tinned copper - 600V - Blue - 1000 ft HOOK-UP WIRE 22AWG BLUE 1000
Nominal Diameter 0.0488 inch (1.24 mm) 0.0490 inch (1.24 mm)
Wire Conductor Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm
Approvals CSA Mark (US, NRTL/C); AWM
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0321833001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details