Alpha Wire Hook-up Wire 6712 VI001

Description
6712 VIOLET 1000 FT
Request a Quote
Description
6712 VIOLET 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6712 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6712 VI001
Hook-up Wire 6712 VI001
6712 VIOLET 1000 FT

6712 VIOLET 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 24 AWG 7 Stranded Conductor - Tinned copper - 600V - Violet - 1000 ft - ALP6712-VI001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 24 AWG 7 Stranded Conductor - Tinned copper - 600V - Violet - 1000 ft
ALP6712-VI001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 24 AWG 7 Stranded Conductor - Tinned copper - 600V - Violet - 1000 ft ALP6712-VI001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 24 AWG, Stranded Conductor, Tinned copper, 600V, Violet, 1000ft, 6712 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6712 VI001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.043 NOMINAL OD (MM) : 1.0922 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 24 AWG, Stranded Conductor, Tinned copper, 600V, Violet, 1000ft, 6712 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6712 VI001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.043 NOMINAL OD (MM) : 1.0922 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 6712 VI001 ALP6712-VI001
Product Name Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 24 AWG 7 Stranded Conductor - Tinned copper - 600V - Violet - 1000 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0430 inch (1.09 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details