Alpha Wire Hook-up Wire 6712 BK005

Description
6712 BLACK 100 FT
Request a Quote
Description
6712 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6712 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6712 BK005
Hook-up Wire 6712 BK005
6712 BLACK 100 FT

6712 BLACK 100 FT

Buy Now
Wire, Hook-up; TC; 24 AWG; 7/32; Black mPPE ins; 0.043
Fort Worth, TX, USA
Wire, Hook-up; TC; 24 AWG; 7/32; Black mPPE ins; 0.043" OD; 600V; UL VW-1
70134450
Wire, Hook-up; TC; 24 AWG; 7/32; Black mPPE ins; 0.043" OD; 600V; UL VW-1 70134450
EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

EcoWire hook-up wire uses flexible modified polyphenylene ether (mPPE) thermoplastic that is inherently lighter, tougher, and more durable than PVC. Even with thinner walls, mPPE offers 10x better abrasion and pinch resistance than PVC. Underwriters Laboratories has approved mPPE as a suitable insulation for over fifty AWM cable styles; thus, it can be confidently applied where a tough, compact, and non-halogenated wire is required.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 6712 BK005 70134450
Product Name Hook-up Wire Wire, Hook-up; TC; 24 AWG; 7/32; Black mPPE ins; 0.043" OD; 600V; UL VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0430 inch (1.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details
Miniature Electrode Wire - AS 765-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details