Alpha Wire EcoGen®️, EcoWire®️ 6711

Description
Alpha Wire’s new EcoWire is the latest innovation in hook-up wire. A true engineering breakthrough, EcoWire achieves increased performance in a wire that is fully recyclable. EcoWire derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements. In addition to its ecological benefits, EcoWire brings many performance advantages, including: Better dielectric strength Wide temperature range that meets VW-1 Low specific gravity Up to 45% smaller diameter Up to 40% lighter Fully Recyclable If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire is your solution.
Datasheet
Description
Alpha Wire’s new EcoWire is the latest innovation in hook-up wire. A true engineering breakthrough, EcoWire achieves increased performance in a wire that is fully recyclable. EcoWire derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements. In addition to its ecological benefits, EcoWire brings many performance advantages, including: Better dielectric strength Wide temperature range that meets VW-1 Low specific gravity Up to 45% smaller diameter Up to 40% lighter Fully Recyclable If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire is your solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoWire®️ - 6711 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoWire®️
6711
EcoGen®️, EcoWire®️ 6711
Alpha Wire’s new EcoWire is the latest innovation in hook-up wire. A true engineering breakthrough, EcoWire achieves increased performance in a wire that is fully recyclable. EcoWire derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements. In addition to its ecological benefits, EcoWire brings many performance advantages, including: Better dielectric strength Wide temperature range that meets VW-1 Low specific gravity Up to 45% smaller diameter Up to 40% lighter Fully Recyclable If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire is your solution.

Alpha Wire’s new EcoWire is the latest innovation in hook-up wire. A true engineering breakthrough, EcoWire achieves increased performance in a wire that is fully recyclable.

EcoWire derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements.

In addition to its ecological benefits, EcoWire brings many performance advantages, including:

  • Better dielectric strength
  • Wide temperature range that meets VW-1
  • Low specific gravity
  • Up to 45% smaller diameter
  • Up to 40% lighter
  • Fully Recyclable

If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire is your solution.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 6711
Product Name EcoGen®️, EcoWire®️
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Rated Temperature -40 to 105 C (-40 to 221 F)
Wire Insulation MPPE
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details