Alpha Wire
Hook-up Wire
6711 BR190
Description
6711 BROWN 25000 FT
Request a Quote
Email Supplier
Description
6711 BROWN 25000 FT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
6711 BR190 |
|
Product Name
|
Hook-up Wire |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.1024 inch (2.6 mm)
Wire Conductor
Copper
North American
22 AWG
View Details
New England Wire Technologies Corporation
Rated Voltage
600 volts
Nominal Diameter
0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature
150 C (302 F)
View Details
Approvals
MIL-N- 46026A
Rated Voltage
100 volts
Nominal Diameter
0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
Nominal Diameter
0.0085 inch (0.2159 mm)
Wire Insulation
Teflon
Wire Conductor
316 Stainless Steel
View Details