Alpha Wire Hook-up Wire 6710 WH001

Description
6710 WHITE 1000 FT
Request a Quote
Description
6710 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6710 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 WH001
Hook-up Wire 6710 WH001
6710 WHITE 1000 FT

6710 WHITE 1000 FT

Buy Now
Alpha Wire EcoWire® Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Tinned copper - 600V - White - 1000 ft - ALP6710-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Tinned copper - 600V - White - 1000 ft
ALP6710-WH001
Alpha Wire EcoWire® Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Tinned copper - 600V - White - 1000 ft ALP6710-WH001
Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 28 AWG, Stranded Conductor, Tinned copper, 600V, White, 1000ft, 6710 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6710 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.034 NOMINAL OD (MM) : 0.8636 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Alpha Wire's EcoWire® 600V Hook-up Wire features an mPPE insulation that is up to 45% smaller in diameter and 40% lighter than PVC wire, has zero halogens and is 100% recyclable. 28 AWG, Stranded Conductor, Tinned copper, 600V, White, 1000ft, 6710 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6710 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.034 NOMINAL OD (MM) : 0.8636 TEMPERATURE : -40°C to 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 UL AWM CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 6710 WH001 ALP6710-WH001
Product Name Hook-up Wire Alpha Wire EcoWire® Hook-Up/Lead Wire - 28 AWG 7 Stranded Conductor - Tinned copper - 600V - White - 1000 ft
Approvals CSA Mark (US, NRTL/C); AWM
Rated Voltage 600 volts
Nominal Diameter 0.0340 inch (0.8636 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 048586-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
Stranded Hookup Wire - AS 816 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details