Alpha Wire Hook Up Wire 6710 RD001

Description
Alpha Wire 6710 RD001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6710 RD001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7417947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417947
Hook Up Wire 7417947
Alpha Wire 6710 RD001 Hook Up Wire

Alpha Wire 6710 RD001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6710 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 RD001
Hook-up Wire 6710 RD001
6710 RED 1000 FT

6710 RED 1000 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7417947 6710 RD001
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 0271953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details