Alpha Wire Hook Up Wire 6710 BR001

Description
Alpha Wire 6710 BR001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6710 BR001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7417972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417972
Hook Up Wire 7417972
Alpha Wire 6710 BR001 Hook Up Wire

Alpha Wire 6710 BR001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6710 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 BR001
Hook-up Wire 6710 BR001
6710 BROWN 1000 FT

6710 BROWN 1000 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7417972 6710 BR001
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1097993001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details