Alpha Wire Hook Up Wire 6710 BK001

Description
Alpha Wire 6710 BK001 Hook Up Wire
Request a Quote
Description
Alpha Wire 6710 BK001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7417944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7417944
Hook Up Wire 7417944
Alpha Wire 6710 BK001 Hook Up Wire

Alpha Wire 6710 BK001 Hook Up Wire

Supplier's Site
Hook-up Wire - 6710 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6710 BK001
Hook-up Wire 6710 BK001
6710 BLACK 1000 FT

6710 BLACK 1000 FT

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 7417944 6710 BK001
Product Name Hook Up Wire Hook-up Wire
Nominal Diameter 0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details