Alpha Wire Alpha 67075 WH033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 100 Meter Put-Up 67075 WH033

Description
Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 WH033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-116 WEIGHT LBS/MFT : 0.0045
Description
Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 WH033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-116 WEIGHT LBS/MFT : 0.0045

Suppliers

Company
Product
Description
Supplier Links
Alpha 67075 WH033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 100 Meter Put-Up - ALP67075-WH033 - Lapp Tannehill
Savage, MN, United States
Alpha 67075 WH033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 100 Meter Put-Up
ALP67075-WH033
Alpha 67075 WH033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 100 Meter Put-Up ALP67075-WH033
Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 WH033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-116 WEIGHT LBS/MFT : 0.0045

Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67075 WH033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-116 WEIGHT LBS/MFT : 0.0045

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67075-WH033
Product Name Alpha 67075 WH033 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding White mPPE Insulation - 100 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0670 inch (1.7 mm)
Wire Weight 4.50E-6 to 0.0045 lbs/ft (6.70E-6 to 0.0067 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 0632753001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - AS 765-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1853905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details