Alpha Wire Alpha 67075 GR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Green mPPE Insulation - 500 Meter Put-Up 67075 GR034

Description
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 GR034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 GR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-102 WEIGHT LBS/MFT : 0.0224
Description
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 GR034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 GR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-102 WEIGHT LBS/MFT : 0.0224

Suppliers

Company
Product
Description
Supplier Links
Alpha 67075 GR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Green mPPE Insulation - 500 Meter Put-Up - ALP67075-GR034 - Lapp Tannehill
Savage, MN, United States
Alpha 67075 GR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Green mPPE Insulation - 500 Meter Put-Up
ALP67075-GR034
Alpha 67075 GR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Green mPPE Insulation - 500 Meter Put-Up ALP67075-GR034
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 GR034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 GR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-102 WEIGHT LBS/MFT : 0.0224

Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67075 GR034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 GR034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-102 WEIGHT LBS/MFT : 0.0224

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67075-GR034
Product Name Alpha 67075 GR034 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Green mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0670 inch (1.7 mm)
Wire Weight 2.24E-5 to 0.0224 lbs/ft (3.33E-5 to 0.0333 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 000025-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - CZ 1187 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details