Alpha Wire Alpha 67075 BL321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up 67075 BL321

Description
Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-100 WEIGHT LBS/MFT : 0.0022
Description
Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-100 WEIGHT LBS/MFT : 0.0022

Suppliers

Company
Product
Description
Supplier Links
Alpha 67075 BL321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up - ALP67075-BL321 - Lapp Tannehill
Savage, MN, United States
Alpha 67075 BL321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up
ALP67075-BL321
Alpha 67075 BL321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up ALP67075-BL321
Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BL321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-100 WEIGHT LBS/MFT : 0.0022

Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67075 BL321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BL321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-100 WEIGHT LBS/MFT : 0.0022

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67075-BL321
Product Name Alpha 67075 BL321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Blue mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0670 inch (1.7 mm)
Wire Weight 2.20E-6 to 0.0022 lbs/ft (3.27E-6 to 0.0033 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 012003-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details