Alpha Wire Alpha 67075 BK321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up 67075 BK321

Description
Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BK321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-94 WEIGHT LBS/MFT : 0.0022
Description
Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BK321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-94 WEIGHT LBS/MFT : 0.0022

Suppliers

Company
Product
Description
Supplier Links
Alpha 67075 BK321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up - ALP67075-BK321 - Lapp Tannehill
Savage, MN, United States
Alpha 67075 BK321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up
ALP67075-BK321
Alpha 67075 BK321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up ALP67075-BK321
Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67075 BK321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-94 WEIGHT LBS/MFT : 0.0022

Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67075 BK321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67075 BK321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 19 CONDUCTOR STRANDING : Stranded STRAND COUNT : 42/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.067 NOMINAL OD (MM) : 1.71 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-94 WEIGHT LBS/MFT : 0.0022

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67075-BK321
Product Name Alpha 67075 BK321 Metric EcoWire® Hook-Up/Lead Wire - 19 AWG - 42/0.16 Stranding Black mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0670 inch (1.7 mm)
Wire Weight 2.20E-6 to 0.0022 lbs/ft (3.27E-6 to 0.0033 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 2441469 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Miniature Electrode Wire - AS 765-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details