Alpha Wire Alpha 67050 YL034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up 67050 YL034

Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 YL034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 YL034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-84 WEIGHT LBS/MFT : 0.0074
Description
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 YL034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 YL034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-84 WEIGHT LBS/MFT : 0.0074

Suppliers

Company
Product
Description
Supplier Links
Alpha 67050 YL034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up - ALP67050-YL034 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 YL034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up
ALP67050-YL034
Alpha 67050 YL034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up ALP67050-YL034
Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 YL034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 YL034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-84 WEIGHT LBS/MFT : 0.0074

Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 YL034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 YL034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-84 WEIGHT LBS/MFT : 0.0074

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67050-YL034
Product Name Alpha 67050 YL034 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Yellow mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Wire Weight 7.40E-6 to 0.0074 lbs/ft (1.10E-5 to 0.0110 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 011035-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1853918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details