Alpha Wire Hook Up Wire 67050 VI321

Description
Alpha Wire 67050 VI321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67050 VI321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012755
Hook Up Wire 2012755
Alpha Wire 67050 VI321 Hook Up Wire

Alpha Wire 67050 VI321 Hook Up Wire

Supplier's Site
Alpha 67050 VI321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 50 Meter Put-Up - ALP67050-VI321 - Lapp Tannehill
Savage, MN, United States
Alpha 67050 VI321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 50 Meter Put-Up
ALP67050-VI321
Alpha 67050 VI321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 50 Meter Put-Up ALP67050-VI321
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67050 VI321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 VI321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-82 WEIGHT LBS/MFT : 0.0007

Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67050 VI321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67050 VI321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded STRAND COUNT : 28/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.48 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-82 WEIGHT LBS/MFT : 0.0007

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012755 ALP67050-VI321
Product Name Hook Up Wire Alpha 67050 VI321 Metric EcoWire® Hook-Up/Lead Wire - 21 AWG - 28/0.16 Stranding Violet mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 20 AWG 21 AWG
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 28/0.16 mm² 28/0.16
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Stranded Hookup Wire - CW5052-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details