Alpha Wire Hook Up Wire 67025 RD033

Description
Alpha Wire 67025 RD033 Hook Up Wire
Request a Quote
Description
Alpha Wire 67025 RD033 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012731
Hook Up Wire 2012731
Alpha Wire 67025 RD033 Hook Up Wire

Alpha Wire 67025 RD033 Hook Up Wire

Supplier's Site
Alpha 67025 RD033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Red mPPE Insulation - 100 Meter Put-Up - ALP67025-RD033 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 RD033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Red mPPE Insulation - 100 Meter Put-Up
ALP67025-RD033
Alpha 67025 RD033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Red mPPE Insulation - 100 Meter Put-Up ALP67025-RD033
Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 RD033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-59 WEIGHT LBS/MFT : 0.0008

Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 RD033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 RD033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-59 WEIGHT LBS/MFT : 0.0008

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012731 ALP67025-RD033
Product Name Hook Up Wire Alpha 67025 RD033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Red mPPE Insulation - 100 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 24 AWG 23 AWG
International 0.2500 mm² (3.88E-4 in²)
Stranding Type 32/0.10 mm² 32/0.1
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0916133001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details